Tate-Jones, Inc. Flanged Blast Gate Valve 5FBGPH

Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Suppliers

Company
Product
Description
Supplier Links
Flanged Blast Gate Valve - 5FBGPH - Tate-Jones, Inc.
Pittsburgh, PA, USA
Flanged Blast Gate Valve
5FBGPH
Flanged Blast Gate Valve 5FBGPH
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Industrial Valves
Product Number 5FBGPH
Product Name Flanged Blast Gate Valve
Valve Type Gate; Shut Off
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Air; Breathable
Valve Size 5.00 inch (127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006842-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
22mm MINISOL - 09-211-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
VALVES - BP-100-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details