Tate-Jones, Inc. Threaded Blast Gate Valve 3TBGPH

Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Suppliers

Company
Product
Description
Supplier Links
Threaded Blast Gate Valve - 3TBGPH - Tate-Jones, Inc.
Pittsburgh, PA, USA
Threaded Blast Gate Valve
3TBGPH
Threaded Blast Gate Valve 3TBGPH
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Industrial Valves
Product Number 3TBGPH
Product Name Threaded Blast Gate Valve
Valve Type Gate; Shut Off
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Air; Breathable
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007268-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP-050-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details