Tate-Jones, Inc. Flanged Blast Gate Valve 3FBGPH

Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Suppliers

Company
Product
Description
Supplier Links
Flanged Blast Gate Valve - 3FBGPH - Tate-Jones, Inc.
Pittsburgh, PA, USA
Flanged Blast Gate Valve
3FBGPH
Flanged Blast Gate Valve 3FBGPH
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Industrial Valves
Product Number 3FBGPH
Product Name Flanged Blast Gate Valve
Valve Type Gate; Shut Off
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Air; Breathable
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Solenoid Valves - 5000006837-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details