Tate-Jones, Inc. Threaded Blast Gate Valve 2-1/2TBGPH

Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Suppliers

Company
Product
Description
Supplier Links
Threaded Blast Gate Valve - 2-1/2TBGPH - Tate-Jones, Inc.
Pittsburgh, PA, USA
Threaded Blast Gate Valve
2-1/2TBGPH
Threaded Blast Gate Valve 2-1/2TBGPH
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Industrial Valves
Product Number 2-1/2TBGPH
Product Name Threaded Blast Gate Valve
Valve Type Gate; Shut Off
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Air; Breathable
Valve Size 2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005353-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
VALVES - BP-100-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details