The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
| Tate-Jones, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 14FBGPH |
| Product Name | Flanged Blast Gate Valve |
| Valve Type | Gate; Shut Off |
| Primary Material | Cast Iron; Stainless Steel (optional feature); Steel (optional feature) |
| Media | Air; Breathable |
| Valve Size | 14.00 inch (355.60 mm) |