Tate-Jones, Inc. Flanged Blast Gate Valve 10FBGPH

Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Suppliers

Company
Product
Description
Supplier Links
Flanged Blast Gate Valve - 10FBGPH - Tate-Jones, Inc.
Pittsburgh, PA, USA
Flanged Blast Gate Valve
10FBGPH
Flanged Blast Gate Valve 10FBGPH
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Industrial Valves
Product Number 10FBGPH
Product Name Flanged Blast Gate Valve
Valve Type Gate; Shut Off
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Air; Breathable
Valve Size 10.00 inch (254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Weir Style Diaphragm Valve - Series D14 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PTFE (optional feature); EPDM
View Details
Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details