The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitati
| Vogtlin Massflow USA | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GSB-1/4"-SS |
| Product Name | Multigas Digital Gas Back Pressure/Flow Controller |
| Valve Type | Control Valve |
| Primary Material | Stainless Steel |
| Media | Gas; High Purity; Natural Gas; Air; Breathable; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 0.00 to 160.00 psi (0.0 to 113 m H2O) |