The HOF32-AA manually actuated connector is designed with an NPT-threaded fill port and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 0.433" to 0.827" (11 mm to 13 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003992 |
| Product Name | Smooth - Outside Diameter - Manual |
| Sealing Method | External |