Cincinnati Test Systems, Inc. Smooth - Inside Diameter - Manual CTSC-003553

Description
The HI34-AC1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 1.220" to 1.260" (31 mm to 32 mm).
Request a Quote
Description
The HI34-AC1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 1.220" to 1.260" (31 mm to 32 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Inside Diameter - Manual - CTSC-003553 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Inside Diameter - Manual
CTSC-003553
Smooth - Inside Diameter - Manual CTSC-003553
The HI34-AC1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 1.220" to 1.260" (31 mm to 32 mm).

The HI34-AC1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 1.220" to 1.260" (31 mm to 32 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-003553
Product Name Smooth - Inside Diameter - Manual
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Body Only - Inside Diameter - Pneumatic - CTSC-001885 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001747 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001933 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001787 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details