The CI33-AA-E4.0 pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.866" to 0.945" (22 mm to 24 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-001650 |
| Product Name | Smooth - Inside Diameter - Pneumatic |
| Sealing Method | Internal |