The HIH33-AC manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.945" to 0.984" (24 mm to 25 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003514 |
| Product Name | Smooth - Inside Diameter - Manual |
| Sealing Method | Internal |