The HI30-AA manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 0.310" to 0.330" (7.9 mm to 8.4 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003421 |
| Product Name | Smooth - Inside Diameter - Manual |
| Sealing Method | Internal |