TapeOnline.com Maxell - PD-50DL

Description
Maxell PD-50DL 50GB XDCAM DiscMaxell's Dual Layer 50GB XDCAM Professional Disc is highly durable with a very low error rate sustainable well after 1,000 recordings. The PD-50DL disc has a highly accurate spin coating providing a smooth surface for stable and reliable recording as well as playback. The molded cartridge protects data from dust and scratches and makes handling the disc safe and easy. Popular Record Times MPEG HD422 (50Mbps): 95min MPEG HD HQ (35Mbps): 150min MPEG HD SP (25Mbps): 200min MPEG HD LP (18Mbps): 265min DVCAM (25Mbps): 185min Features Compatible with XDCAM systems Rewritable 12cm diameter optical disc 50GB Capacity Highly durable and reliable for repeated use Dust and shock resistance high performance cartridge Estimated shelf and archival life of at least 50 years
Description
Maxell PD-50DL 50GB XDCAM DiscMaxell's Dual Layer 50GB XDCAM Professional Disc is highly durable with a very low error rate sustainable well after 1,000 recordings. The PD-50DL disc has a highly accurate spin coating providing a smooth surface for stable and reliable recording as well as playback. The molded cartridge protects data from dust and scratches and makes handling the disc safe and easy. Popular Record Times MPEG HD422 (50Mbps): 95min MPEG HD HQ (35Mbps): 150min MPEG HD SP (25Mbps): 200min MPEG HD LP (18Mbps): 265min DVCAM (25Mbps): 185min Features Compatible with XDCAM systems Rewritable 12cm diameter optical disc 50GB Capacity Highly durable and reliable for repeated use Dust and shock resistance high performance cartridge Estimated shelf and archival life of at least 50 years

Suppliers

Company
Product
Description
Supplier Links
Maxell - PD-50DL -  - TapeOnline.com
Nashville, TN, USA
Maxell - PD-50DL
Maxell - PD-50DL
Maxell PD-50DL 50GB XDCAM DiscMaxell's Dual Layer 50GB XDCAM Professional Disc is highly durable with a very low error rate sustainable well after 1,000 recordings. The PD-50DL disc has a highly accurate spin coating providing a smooth surface for stable and reliable recording as well as playback. The molded cartridge protects data from dust and scratches and makes handling the disc safe and easy. Popular Record Times MPEG HD422 (50Mbps): 95min MPEG HD HQ (35Mbps): 150min MPEG HD SP (25Mbps): 200min MPEG HD LP (18Mbps): 265min DVCAM (25Mbps): 185min Features Compatible with XDCAM systems Rewritable 12cm diameter optical disc 50GB Capacity Highly durable and reliable for repeated use Dust and shock resistance high performance cartridge Estimated shelf and archival life of at least 50 years

Maxell PD-50DL 50GB XDCAM DiscMaxell's Dual Layer 50GB XDCAM Professional Disc is highly durable with a very low error rate sustainable well after 1,000 recordings. The PD-50DL disc has a highly accurate spin coating providing a smooth surface for stable and reliable recording as well as playback.
The molded cartridge protects data from dust and scratches and makes handling the disc safe and easy.
Popular Record Times

  • MPEG HD422 (50Mbps): 95min
  • MPEG HD HQ (35Mbps): 150min
  • MPEG HD SP (25Mbps): 200min
  • MPEG HD LP (18Mbps): 265min
  • DVCAM (25Mbps): 185min

Features

  • Compatible with XDCAM systems
  • Rewritable 12cm diameter optical disc
  • 50GB Capacity
  • Highly durable and reliable for repeated use
  • Dust and shock resistance high performance cartridge
  • Estimated shelf and archival life of at least 50 years
Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Video Cameras
Product Name Maxell - PD-50DL
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 9131579 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details