TapeOnline.com Maxell - PD-23SL

Description
Maxell XDCAM 23GB Professional Disc- PD-23SL New from Maxell is the PD-23SL, formerly the PDRE23A, XDCAM Professional Disc. The XDCAM disc from Maxell is designed to meet the needs of the recording segment in the professional video and broadcast market most interested in tape-less recording.High capacity storage, fast transfer rates and rugged characteristics make the PDRE23A extremely reliable and give it the ability to withstand the rigorous demands of the broadcast market. The high precision cartridge protects against dust, scratches, and fingerprints, and prevents handling errors that might arise from heavy use.With 23.3 GB of storage capacity, the new rewritable media provides up to 122 minutes of record/playback time in HD format (MPEG HD LP mode), more than 65 minutes in the HD format (MPEG HD HQ mode), approximately 45 minutes at 50 Mbps in SD format (MPEG IMX), and up to 85 minutes in SD format (DVCAM).Maxell XDCAM discs deliver transfer rates of 72 Mbps with one optical head and 144 Mbps with two optical heads. Professional Disc media also features a unique phase-change recording layer that creates a durable recording surface, low error rate, and the ability to capture 1080i video and four tracks of audio. It also comes with the convenience of file-based recording and fast random access.
Description
Maxell XDCAM 23GB Professional Disc- PD-23SL New from Maxell is the PD-23SL, formerly the PDRE23A, XDCAM Professional Disc. The XDCAM disc from Maxell is designed to meet the needs of the recording segment in the professional video and broadcast market most interested in tape-less recording.High capacity storage, fast transfer rates and rugged characteristics make the PDRE23A extremely reliable and give it the ability to withstand the rigorous demands of the broadcast market. The high precision cartridge protects against dust, scratches, and fingerprints, and prevents handling errors that might arise from heavy use.With 23.3 GB of storage capacity, the new rewritable media provides up to 122 minutes of record/playback time in HD format (MPEG HD LP mode), more than 65 minutes in the HD format (MPEG HD HQ mode), approximately 45 minutes at 50 Mbps in SD format (MPEG IMX), and up to 85 minutes in SD format (DVCAM).Maxell XDCAM discs deliver transfer rates of 72 Mbps with one optical head and 144 Mbps with two optical heads. Professional Disc media also features a unique phase-change recording layer that creates a durable recording surface, low error rate, and the ability to capture 1080i video and four tracks of audio. It also comes with the convenience of file-based recording and fast random access.

Suppliers

Company
Product
Description
Supplier Links
Maxell - PD-23SL -  - TapeOnline.com
Nashville, TN, USA
Maxell - PD-23SL
Maxell - PD-23SL
Maxell XDCAM 23GB Professional Disc- PD-23SL New from Maxell is the PD-23SL, formerly the PDRE23A, XDCAM Professional Disc. The XDCAM disc from Maxell is designed to meet the needs of the recording segment in the professional video and broadcast market most interested in tape-less recording.High capacity storage, fast transfer rates and rugged characteristics make the PDRE23A extremely reliable and give it the ability to withstand the rigorous demands of the broadcast market. The high precision cartridge protects against dust, scratches, and fingerprints, and prevents handling errors that might arise from heavy use.With 23.3 GB of storage capacity, the new rewritable media provides up to 122 minutes of record/playback time in HD format (MPEG HD LP mode), more than 65 minutes in the HD format (MPEG HD HQ mode), approximately 45 minutes at 50 Mbps in SD format (MPEG IMX), and up to 85 minutes in SD format (DVCAM).Maxell XDCAM discs deliver transfer rates of 72 Mbps with one optical head and 144 Mbps with two optical heads. Professional Disc media also features a unique phase-change recording layer that creates a durable recording surface, low error rate, and the ability to capture 1080i video and four tracks of audio. It also comes with the convenience of file-based recording and fast random access.

Maxell XDCAM 23GB Professional Disc- PD-23SL
New from Maxell is the PD-23SL, formerly the PDRE23A, XDCAM Professional Disc. The XDCAM disc from Maxell is designed to meet the needs of the recording segment in the professional video and broadcast market most interested in tape-less recording.High capacity storage, fast transfer rates and rugged characteristics make the PDRE23A extremely reliable and give it the ability to withstand the rigorous demands of the broadcast market. The high precision cartridge protects against dust, scratches, and fingerprints, and prevents handling errors that might arise from heavy use.With 23.3 GB of storage capacity, the new rewritable media provides up to 122 minutes of record/playback time in HD format (MPEG HD LP mode), more than 65 minutes in the HD format (MPEG HD HQ mode), approximately 45 minutes at 50 Mbps in SD format (MPEG IMX), and up to 85 minutes in SD format (DVCAM).Maxell XDCAM discs deliver transfer rates of 72 Mbps with one optical head and 144 Mbps with two optical heads. Professional Disc media also features a unique phase-change recording layer that creates a durable recording surface, low error rate, and the ability to capture 1080i video and four tracks of audio. It also comes with the convenience of file-based recording and fast random access.

Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Video Cameras
Product Name Maxell - PD-23SL
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 9131560 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details