LaCie d2 Quadra Enterprise Class 2TB - 301436ULaCie d2 Quadra Enterprise Class offers 2TB of storage in a 7200rpm drive with a number of enhancements and service upgrades when compared to the standard d2 Quadra drive.Enterprise Class Features
5-year warranty and product swap
128-bit AES hardware encryption
High-end cables with 24K gold-plated connectors
The d2 Quadra Enterprise Class 2TB drive offers four connection points, including, eSATA, FireWire 800, FireWire 400, and USB 2.0 interfaces.A 7200rpm spindle speed and 32MB of cache provide burst data transfer speeds up to 115MB/s when used with an eSATA connection.The added warranty and extended drive life of the d2 Quadra Enterprise Class drive make it an excellent choice for demanding professional environments such as video production houses.
LaCie d2 Quadra Enterprise Class 2TB - 301436ULaCie d2 Quadra Enterprise Class offers 2TB of storage in a 7200rpm drive with a number of enhancements and service upgrades when compared to the standard d2 Quadra drive.Enterprise Class Features
- 5-year warranty and product swap
- 128-bit AES hardware encryption
- High-end cables with 24K gold-plated connectors
The d2 Quadra Enterprise Class 2TB drive offers four connection points, including, eSATA, FireWire 800, FireWire 400, and USB 2.0 interfaces.A 7200rpm spindle speed and 32MB of cache provide burst data transfer speeds up to 115MB/s when used with an eSATA connection.The added warranty and extended drive life of the d2 Quadra Enterprise Class drive make it an excellent choice for demanding professional environments such as video production houses.