Pocket CD-R 21MIN 185MB Colors 10pk Slim Case At 3 inches in diameter, these discs can store up to 185MB of data or record up to 21 minutes of music, graphics or digital video clips. Pocket CD-R media can hold up to 3 hours of compressed audio in MP3 format. Available in a variety of colors, and ideal for storing resumes, portfolios or music demos, these compact discs go wherever you do.
185MB/21 minute storage capacity
Compatible with CD drives up to 32X speed
Ultra-portable for convenience - color coordinating slim cases included
In MP3 format, record up to 3 hours of compressed audio
Limited Lifetime Warranty
Pocket CD-R 21MIN 185MB Colors 10pk Slim Case
At 3 inches in diameter, these discs can store up to 185MB of data or record up to 21 minutes of music, graphics or digital video clips. Pocket CD-R media can hold up to 3 hours of compressed audio in MP3 format. Available in a variety of colors, and ideal for storing resumes, portfolios or music demos, these compact discs go wherever you do.
- 185MB/21 minute storage capacity
- Compatible with CD drives up to 32X speed
- Ultra-portable for convenience - color coordinating slim cases included
- In MP3 format, record up to 3 hours of compressed audio
- Limited Lifetime Warranty