LaCie d2 Blu-ray 12x External Burner - 301906UThe d2 12x Blu-ray drive from LaCie was created for pro video authoring houses. The d2 Blu-ray drive enables BD-R writing, rewriting, and playback. Using the d2 Blu-ray drive you can store up to four hours of HD video on a 50GB disc. Use your HD camcorder to shoot HD video, author the videos, then burn them with the d2 drive. Need multiple copies, use a Microboards Blu-ray duplicator for mass duplication.This Blu-ray burner from LaCie allows you to author HD content for playback on all Blu-ray players.The LaCie d2 Blu-ray drive allows you to store large amounts of data or video on a single disc. Perfect for archival and long-term storage, the d2 Blu-ray drive has a complete recording process that ensures record authenticity and durability with the hard coating on the BD disc. It also offers a packet writing option. Using Blu-ray technology allows for safe storage at a lower cost per gigabyte.The d2 Blu-ray drive not only offers massive, reliable BD-R recording and storage, but vibrant sound. When you think of Blu-ray, you normally think high def video- but it is more than that. With up to 192kHz/32 streams of audio quality, Blu-ray offers amazing HD video AND amazing sound.The d2 12x Blu-ray drive comes with user-friendly burning software including Roxio Easy Media Creator 10, Toast 10™, and PowerDVD BD.Features
Multi format BD /DVD /CD writer in one
Hi Speed USB 2.0 and FireWire interfaces
View BD-ROM, DVD Video, and Video CD
Playback high definition Blu-ray movies
Easy Media Creator 10 and Toast 10 Titanium
3 Year Limited Warranty
System RequirementsMastering/Burning
Windows XP/Vista/7 - Mac OS X 10.5/10.6 or higher
Pentium 4 3.2GHz processor/ PowerPC G5 or higher, Mac Intel Dual Core processor
Minimum 512MB RAM (1GB recommended)
Video Playback
Windows OS
NVIDIA GeForce 7600GT, ATI X1600 GPU with latest driver
Minimum 1280x1024 monitor resolution
To play a protected BD movie in HD through a digital DVI to HDMI interface: HDCP GPU + HDCP ready display
LaCie d2 Blu-ray 12x External Burner - 301906UThe d2 12x Blu-ray drive from LaCie was created for pro video authoring houses. The d2 Blu-ray drive enables BD-R writing, rewriting, and playback. Using the d2 Blu-ray drive you can store up to four hours of HD video on a 50GB disc. Use your HD camcorder to shoot HD video, author the videos, then burn them with the d2 drive. Need multiple copies, use a Microboards Blu-ray duplicator for mass duplication.This Blu-ray burner from LaCie allows you to author HD content for playback on all Blu-ray players.The LaCie d2 Blu-ray drive allows you to store large amounts of data or video on a single disc. Perfect for archival and long-term storage, the d2 Blu-ray drive has a complete recording process that ensures record authenticity and durability with the hard coating on the BD disc. It also offers a packet writing option. Using Blu-ray technology allows for safe storage at a lower cost per gigabyte.The d2 Blu-ray drive not only offers massive, reliable BD-R recording and storage, but vibrant sound. When you think of Blu-ray, you normally think high def video- but it is more than that. With up to 192kHz/32 streams of audio quality, Blu-ray offers amazing HD video AND amazing sound.The d2 12x Blu-ray drive comes with user-friendly burning software including Roxio Easy Media Creator 10, Toast 10™, and PowerDVD BD.Features
- Multi format BD /DVD /CD writer in one
- Hi Speed USB 2.0 and FireWire interfaces
- View BD-ROM, DVD Video, and Video CD
- Playback high definition Blu-ray movies
- Easy Media Creator 10 and Toast 10 Titanium
- 3 Year Limited Warranty
System RequirementsMastering/Burning
- Windows XP/Vista/7 - Mac OS X 10.5/10.6 or higher
- Pentium 4 3.2GHz processor/ PowerPC G5 or higher, Mac Intel Dual Core processor
- Minimum 512MB RAM (1GB recommended)
Video Playback
- Windows OS
- NVIDIA GeForce 7600GT, ATI X1600 GPU with latest driver
- Minimum 1280x1024 monitor resolution
- To play a protected BD movie in HD through a digital DVI to HDMI interface: HDCP GPU + HDCP ready display