TapeCase Ltd. Tape, 65.84M X 25.4Mm, White, Vinyl; Adhesive Type Tape Case VF32W 1" X 72YD

Description
TAPE, 65.84M X 25.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 25.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, White, Vinyl; Adhesive Type Tape Case - 99Y2750 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, White, Vinyl; Adhesive Type Tape Case
99Y2750
Tape, 65.84M X 25.4Mm, White, Vinyl; Adhesive Type Tape Case 99Y2750
TAPE, 65.84M X 25.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2750
Product Name Tape, 65.84M X 25.4Mm, White, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
6 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF005MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details