TapeCase Ltd. Tape, 182.88M X 25.4Mm, Pe Film, Clear; Adhesive Type Tape Case UV-PRO-1-L

Description
TAPE, 182.88M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes
Datasheet
Description
TAPE, 182.88M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 182.88M X 25.4Mm, Pe Film, Clear; Adhesive Type Tape Case - 99Y2698 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 182.88M X 25.4Mm, Pe Film, Clear; Adhesive Type Tape Case
99Y2698
Tape, 182.88M X 25.4Mm, Pe Film, Clear; Adhesive Type Tape Case 99Y2698
TAPE, 182.88M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes

TAPE, 182.88M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2698
Product Name Tape, 182.88M X 25.4Mm, Pe Film, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Utility Grade Printable Cotton Cloth Tape - 220 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Kwiky Dot™ Discs - KD00625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details