TapeCase Ltd. Tape, 76.2M X 25.4Mm, Pvc, Yellow; Tape Type Tape Case TC76 1" X 250

Description
TAPE, 76.2M X 25.4MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2M X 25.4MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2M X 25.4Mm, Pvc, Yellow; Tape Type Tape Case - 99Y5420 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2M X 25.4Mm, Pvc, Yellow; Tape Type Tape Case
99Y5420
Tape, 76.2M X 25.4Mm, Pvc, Yellow; Tape Type Tape Case 99Y5420
TAPE, 76.2M X 25.4MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 76.2M X 25.4MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5420
Product Name Tape, 76.2M X 25.4Mm, Pvc, Yellow; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB00937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details