TapeCase Ltd. Tape, 33M X 25.4Mm, Pe Film, White; Adhesive Type Tape Case S134-1" X 36YD

Description
TAPE, 33M X 25.4MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 25.4MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 25.4Mm, Pe Film, White; Adhesive Type Tape Case - 99Y2578 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 25.4Mm, Pe Film, White; Adhesive Type Tape Case
99Y2578
Tape, 33M X 25.4Mm, Pe Film, White; Adhesive Type Tape Case 99Y2578
TAPE, 33M X 25.4MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 33M X 25.4MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2578
Product Name Tape, 33M X 25.4Mm, Pe Film, White; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD02000 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details