TapeCase Ltd. Tape, 101.6Mm X 16.46M, Pet Film, Green; Adhesive Type Tape Case M10-18-4"

Description
TAPE, 101.6Mm x 16.46M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6Mm x 16.46M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 16.46M, Pet Film, Green; Adhesive Type Tape Case - 99Y5405 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 16.46M, Pet Film, Green; Adhesive Type Tape Case
99Y5405
Tape, 101.6Mm X 16.46M, Pet Film, Green; Adhesive Type Tape Case 99Y5405
TAPE, 101.6Mm x 16.46M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 101.6Mm x 16.46M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5405
Product Name Tape, 101.6Mm X 16.46M, Pet Film, Green; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
3M 401+ Green Crepe Masking Tape - 401 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details