TapeCase Ltd. Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case B8L-2"

Description
TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5348 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5348
Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5348
TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Masking RoHS Compliant: Yes

TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5348
Product Name Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Co-Extruded Protective Tape (Clear) - 2E79 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Electroplaters Vinyl Tape - EV00125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details