TapeCase Ltd. Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case B12-5A-6"

Description
TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6"; Tape Type:InsulatingRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6"; Tape Type:InsulatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y0781 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y0781
Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y0781
TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6"; Tape Type:InsulatingRoHS Compliant: Yes

TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6"; Tape Type:InsulatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0781
Product Name Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.063 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Lead Foil Discs - LF00875 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details