TAPE, 4.6M X 101.6MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6547 |
| Product Name | Tape, 4.6M X 101.6Mm, Ptfe; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |