TapeCase Ltd. Tape, 33M X 101.6Mm, Ptfe; Adhesive Type Tape Case 4-36-204-10

Description
TAPE, 33M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 101.6Mm, Ptfe; Adhesive Type Tape Case - 99Y6531 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 101.6Mm, Ptfe; Adhesive Type Tape Case
99Y6531
Tape, 33M X 101.6Mm, Ptfe; Adhesive Type Tape Case 99Y6531
TAPE, 33M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 33M X 101.6MM, PTFE; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:-; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6531
Product Name Tape, 33M X 101.6Mm, Ptfe; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Anodizing Discs - AD00875 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details