TapeCase Ltd. Tape, 0.91M X 101.6Mm, Ptfe, Grey; Tape Type Tape Case 4-1-2045-10

Description
TAPE, 0.91M X 101.6MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.91M X 101.6MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.91M X 101.6Mm, Ptfe, Grey; Tape Type Tape Case - 99Y6511 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.91M X 101.6Mm, Ptfe, Grey; Tape Type Tape Case
99Y6511
Tape, 0.91M X 101.6Mm, Ptfe, Grey; Tape Type Tape Case 99Y6511
TAPE, 0.91M X 101.6MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 0.91M X 101.6MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6511
Product Name Tape, 0.91M X 101.6Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details