TapeCase Ltd. Tape, 65.84M X 9.53Mm, Orange, Upvc; Tape Type Tape Case 3/8-72-414OR

Description
TAPE, 65.84M X 9.53MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Description
TAPE, 65.84M X 9.53MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 9.53Mm, Orange, Upvc; Tape Type Tape Case - 99Y3865 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 9.53Mm, Orange, Upvc; Tape Type Tape Case
99Y3865
Tape, 65.84M X 9.53Mm, Orange, Upvc; Tape Type Tape Case 99Y3865
TAPE, 65.84M X 9.53MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 9.53MM, ORANGE, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Orange; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3865
Product Name Tape, 65.84M X 9.53Mm, Orange, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Scotch Medium Temperature Masking Tape - 232 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Powder Peel Blue Discs - PB03750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details