TapeCase Ltd. Tape, 65.84M X 9.53Mm, Green, Upvc; Tape Type Tape Case 3/8-72-414G

Description
TAPE, 65.84M X 9.53MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:9.53mmRoHS Compliant: Yes
Description
TAPE, 65.84M X 9.53MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:9.53mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 9.53Mm, Green, Upvc; Tape Type Tape Case - 99Y3863 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 9.53Mm, Green, Upvc; Tape Type Tape Case
99Y3863
Tape, 65.84M X 9.53Mm, Green, Upvc; Tape Type Tape Case 99Y3863
TAPE, 65.84M X 9.53MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:9.53mmRoHS Compliant: Yes

TAPE, 65.84M X 9.53MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:9.53mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3863
Product Name Tape, 65.84M X 9.53Mm, Green, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Laminating Adhesive - 240APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details