TapeCase Ltd. Tape, 65.84M X 76.2Mm, Tan, Upvc; Tape Type Tape Case 3-72-414TAN

Description
TAPE, 65.84M X 76.2MM, TAN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Tan; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes
Description
TAPE, 65.84M X 76.2MM, TAN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Tan; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Tan, Upvc; Tape Type Tape Case - 99Y3728 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Tan, Upvc; Tape Type Tape Case
99Y3728
Tape, 65.84M X 76.2Mm, Tan, Upvc; Tape Type Tape Case 99Y3728
TAPE, 65.84M X 76.2MM, TAN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Tan; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, TAN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Tan; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3728
Product Name Tape, 65.84M X 76.2Mm, Tan, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Polytheyle Temp Surface Protection Tape - 41825 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF00625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details