Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ADHESIVE TAPES
BUDNICK CONVERTING, INC.
1308 -- DOUBLE COATED BLACK POLYETHYLENE FOAM
Budnick Converting, Inc.
Double Coated Black Polyethylene Foam
1308
Description
1308 is a 1/8in double coated, black polyethylene foam.
Budnick Converting, Inc.
Done
Request a Quote
Email Supplier
Description
1308 is a 1/8in double coated, black polyethylene foam.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Budnick Converting, Inc.
Columbia, IL, USA
Double Coated Black Polyethylene Foam
1308
Double Coated Black Polyethylene Foam
1308
1308 is a 1/8in double coated, black polyethylene foam.
1308 is a 1/8in double coated, black polyethylene foam.
Supplier's Site
Technical Specifications
Budnick Converting, Inc.
Product Category
Adhesive Tapes
Product Number
1308
Product Name
Double Coated Black Polyethylene Foam
Type
Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data
Similar Products
Budnick Converting, Inc.
Premium Foil Tape
327
Specs
Type
Foil Tape; Adhesive Tape; Industrial Tape
Adhesive
Aluminum
Thickness
0.0170 inches (0.4318 mm)
View Details
Budnick Converting, Inc.
Premium Duct Tape
345N
Specs
Type
Duct; Adhesive Tape; Industrial Tape
Backing
Cloth / Fabric; Plastic / Polymer
Adhesive
Polyethylene Coated Cloth
View Details
Budnick Converting, Inc.
Cohesive Friction Tape
167
Specs
Type
Adhesive Tape; Industrial Tape; Cohesive Friction Tape
Backing
Cloth / Fabric
Adhesive
Uncoated Cloth
View Details
Budnick Converting, Inc.
Double Coated PE Foam Tape
6181
Specs
Type
Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing
Plastic / Polymer
Adhesive
PE - Polyethylene
View Details