TapeCase Ltd. Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type Tape Case 3-6-CFL-5A

Description
TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type Tape Case - 99Y6160 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type Tape Case
99Y6160
Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type Tape Case 99Y6160
TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes

TAPE, 5.49M X 76.2MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Conductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Colour:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6160
Product Name Tape, 5.49M X 76.2Mm, Copper Foil; Adhesive Type Tape Case
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
View Details