TapeCase Ltd. Tape, 4.6M X 76.2Mm, Pe Film, White; Adhesive Type Tape Case 3-5-S134

Description
TAPE, 4.6M X 76.2MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 76.2MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 76.2Mm, Pe Film, White; Adhesive Type Tape Case - 99Y3645 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 76.2Mm, Pe Film, White; Adhesive Type Tape Case
99Y3645
Tape, 4.6M X 76.2Mm, Pe Film, White; Adhesive Type Tape Case 99Y3645
TAPE, 4.6M X 76.2MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 76.2MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3645
Product Name Tape, 4.6M X 76.2Mm, Pe Film, White; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Anodizing Discs - AD01625 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details