TapeCase Ltd. Tape, 4.6M X 76.2Mm, Red, Pet Film; Tape Type Tape Case 3-5-MPFT-RED

Description
TAPE, 4.6M X 76.2MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes
Description
TAPE, 4.6M X 76.2MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tape, 4.6M X 76.2Mm, Red, PET Film is a 1 mil thick metalized polyester film tape featuring an aggressive acrylic adhesive. It is designed for applications requiring reflective shielding, decorative trim, and nameplates, among others. The tape exhibits excellent chemical and thermal stability, with a temperature range of -60°F to 300°F. It has a tensile strength of 24 lbs/in and an adhesion strength of 45 oz/in, along with an elongation of 100%. This product is suitable for various industrial and graphic arts applications, including micro film splicing and photo sensing. The tape is available in multiple widths and roll lengths, making it versatile for different project needs.

Datasheet Summary
Powered by GS/AI

The Tape, 4.6M X 76.2Mm, Red, PET Film is a 1 mil thick metalized polyester film tape featuring an aggressive acrylic adhesive. It is designed for applications requiring reflective shielding, decorative trim, and nameplates, among others. The tape exhibits excellent chemical and thermal stability, with a temperature range of -60°F to 300°F. It has a tensile strength of 24 lbs/in and an adhesion strength of 45 oz/in, along with an elongation of 100%. This product is suitable for various industrial and graphic arts applications, including micro film splicing and photo sensing. The tape is available in multiple widths and roll lengths, making it versatile for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 76.2Mm, Red, Pet Film; Tape Type Tape Case - 99Y3644 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 76.2Mm, Red, Pet Film; Tape Type Tape Case
99Y3644
Tape, 4.6M X 76.2Mm, Red, Pet Film; Tape Type Tape Case 99Y3644
TAPE, 4.6M X 76.2MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 4.6M X 76.2MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3644
Product Name Tape, 4.6M X 76.2Mm, Red, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data