TAPE, 0.91M X 88.9MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:3.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6069 |
| Product Name | Tape, 0.91M X 88.9Mm, Ptfe, Grey; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |