TapeCase Ltd. Tape, 4.6M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case 3/4-5-VF32W

Description
TAPE, 4.6M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case - 99Y3775 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case
99Y3775
Tape, 4.6M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case 99Y3775
TAPE, 4.6M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

TAPE, 4.6M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3775
Product Name Tape, 4.6M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508745-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP01062 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details