Caplugs Glass Cloth Discs GC01937

Description
GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion resistant Excellent resistance to solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White
Request a Quote
Description
GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion resistant Excellent resistance to solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glass Cloth Discs - GC01937 - Caplugs
Buffalo, NY, USA
Glass Cloth Discs
GC01937
Glass Cloth Discs GC01937
GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion resistant Excellent resistance to solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White

GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes.

  • Withstands high-temperatures up to 500°F (260°c)
  • Resistant to high-pressure blasting
  • Abrasion resistant
  • Excellent resistance to solvents
  • Flame retardant
  • Excellent tensile strength for splicing materials with low internal strength
  • Conformable

Material: Glass Cloth
Standard Color: White

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number GC01937
Product Name Glass Cloth Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ01437 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Polyimide Discs - KP05500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Kwiky Dot™ Discs - KD00375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Polyimide Discs - KP01750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details