TapeCase Ltd. Tape, 4.6M X 19.05Mm, Pe Film, Natural; Adhesive Type Tape Case 3/4-5-2302-20

Description
TAPE, 4.6M X 19.05MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 19.05MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 19.05Mm, Pe Film, Natural; Adhesive Type Tape Case - 99Y3779 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 19.05Mm, Pe Film, Natural; Adhesive Type Tape Case
99Y3779
Tape, 4.6M X 19.05Mm, Pe Film, Natural; Adhesive Type Tape Case 99Y3779
TAPE, 4.6M X 19.05MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 4.6M X 19.05MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3779
Product Name Tape, 4.6M X 19.05Mm, Pe Film, Natural; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Superior Performance Box Sealing Tape - 375 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Superior Performance Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
E-Z Peel™ Discs - EZ00531 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details