TAPE, 19.05MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6178 |
| Product Name | Tape, 19.05Mm Dia, Ptfe, Brown; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |