TapeCase Ltd. Tape, 4.6M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case 2B1-5

Description
TAPE, 4.6M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y6040 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y6040
Tape, 4.6M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y6040
TAPE, 4.6M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes

TAPE, 4.6M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6040
Product Name Tape, 4.6M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Fasson 0828 Acrylic FSK - 0828 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0133 inches (0.3378 mm)
View Details
Aluminum Foil Discs - AF01875 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details