TapeCase Ltd. Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case 2B-4-1

Description
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y6036 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y6036
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y6036
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6036
Product Name Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD040MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details