TapeCase Ltd. Tape, 33M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case 2B-1/4-36

Description
TAPE, 33M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y6031 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y6031
Tape, 33M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y6031
TAPE, 33M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes

TAPE, 33M X 6.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6031
Product Name Tape, 33M X 6.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Tape - 165 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0012 inches (0.0305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details