TapeCase Ltd. Tape, 65.84M X 50.8Mm, Green, Upvc; Tape Type Tape Case 2-72-414G

Description
TAPE, 65.84M X 50.8MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Green, Upvc; Tape Type Tape Case - 99Y3538 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Green, Upvc; Tape Type Tape Case
99Y3538
Tape, 65.84M X 50.8Mm, Green, Upvc; Tape Type Tape Case 99Y3538
TAPE, 65.84M X 50.8MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, GREEN, UPVC; Tape Type:Film Tape; Adhesive Type:Rubber Adhesive; Tape Colour:Green; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3538
Product Name Tape, 65.84M X 50.8Mm, Green, Upvc; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Discs - KP01562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details