TapeCase Ltd. Tape, 5Y X 2, Photoluminescent, Grn/wht; Tape Type Tape Case 2/5/7550

Description
TAPE, 5Y X 2", PHOTOLUMINESCENT, GRN/WHT; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Green, White; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 5Y X 2", PHOTOLUMINESCENT, GRN/WHT; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Green, White; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Y X 2, Photoluminescent, Grn/wht; Tape Type Tape Case - 99Y3516 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Y X 2, Photoluminescent, Grn/wht; Tape Type Tape Case
99Y3516
Tape, 5Y X 2, Photoluminescent, Grn/wht; Tape Type Tape Case 99Y3516
TAPE, 5Y X 2", PHOTOLUMINESCENT, GRN/WHT; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Green, White; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 5Y X 2", PHOTOLUMINESCENT, GRN/WHT; Tape Type:Marking; Adhesive Type:Permanent Acrylic Pressure Sensitive Adhesive; Tape Colour:Green, White; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3516
Product Name Tape, 5Y X 2, Photoluminescent, Grn/wht; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Vent Tape - 394 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Vent Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 0.7500 lbs/in (1.31 N/cm)
View Details
Powder Peel Blue Discs - PB02500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details