TapeCase Ltd. Tape, 4.6M X 50.8Mm, Pe Film; Adhesive Type Tape Case 2-5-423-5

Description
TAPE, 4.6M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Pe Film; Adhesive Type Tape Case - 99Y3476 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Pe Film; Adhesive Type Tape Case
99Y3476
Tape, 4.6M X 50.8Mm, Pe Film; Adhesive Type Tape Case 99Y3476
TAPE, 4.6M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3476
Product Name Tape, 4.6M X 50.8Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mil Co-Extruded Polyethylene Protective Tape - 25A10 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD03500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details