TapeCase Ltd. Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 2-5-2042-03

Description
TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case - 99Y3459 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
99Y3459
Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case 99Y3459
TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3459
Product Name Tape, 4.6M X 50.8Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Single Coated Foam Tape - 4108 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Aluminum Foil Discs - AF00375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details