TapeCase Ltd. Tape, 4.6M X 50.8Mm, Pe Film, White; Tape Type Tape Case 2-5-133-WHITE

Description
TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Pe Film, White; Tape Type Tape Case - 99Y3458 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Pe Film, White; Tape Type Tape Case
99Y3458
Tape, 4.6M X 50.8Mm, Pe Film, White; Tape Type Tape Case 99Y3458
TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, PE FILM, WHITE; Tape Type:Protective Tape; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:7.5 mil (0.19 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3458
Product Name Tape, 4.6M X 50.8Mm, Pe Film, White; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

095226-000 9-1190697-5 - S1030-TAPE-3/4X33FT - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
3 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD01062 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details