TE Connectivity Tape S1030-TAPE-3/4X33FT

Description
"Sealing Tape Adhesive 0.75"" (19.05mm) 3/4"" X 32.8' (10.0m) 10.9 yds"
Request a Quote Datasheet
Description
"Sealing Tape Adhesive 0.75"" (19.05mm) 3/4"" X 32.8' (10.0m) 10.9 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - A104711-ND - DigiKey
Thief River Falls, MN, United States
"Sealing Tape Adhesive 0.75"" (19.05mm) 3/4"" X 32.8' (10.0m) 10.9 yds"

"Sealing Tape Adhesive 0.75"" (19.05mm) 3/4"" X 32.8' (10.0m) 10.9 yds"

Buy Now Datasheet
095226-000 9-1190697-5 - S1030-TAPE-3/4X33FT - Heilind Electronics, Inc.
Wilmington, MA, United States
095226-000 9-1190697-5
S1030-TAPE-3/4X33FT
095226-000 9-1190697-5 S1030-TAPE-3/4X33FT
095226-000 9-1190697-5

095226-000 9-1190697-5

Buy Now
Tape; Tape Colour Raychem Te Connectivity - 11M0233 - Newark, An Avnet Company
Chicago, IL, United States
Tape; Tape Colour Raychem Te Connectivity
11M0233
Tape; Tape Colour Raychem Te Connectivity 11M0233
TAPE; Tape Colour:-; Tape Length - Imperial:50ft; Tape Length - Metric:15.24m; Product Range:-; Roll Length:50ft; Tape Backing Material:PO (Polyolefin); Tape Type:Sealing; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

TAPE; Tape Colour:-; Tape Length - Imperial:50ft; Tape Length - Metric:15.24m; Product Range:-; Roll Length:50ft; Tape Backing Material:PO (Polyolefin); Tape Type:Sealing; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes Industrial Tapes
Product Number A104711-ND S1030-TAPE-3/4X33FT 11M0233
Product Name Tape 095226-000 9-1190697-5 Tape; Tape Colour Raychem Te Connectivity
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data