TapeCase Ltd. Tape, 18Yard X 2, Ptfe Film, Rose; Tape Type Tape Case 2-18-RU

Description
TAPE, 18YARD X 2", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet
Description
TAPE, 18YARD X 2", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18Yard X 2, Ptfe Film, Rose; Tape Type Tape Case - 99Y5913 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18Yard X 2, Ptfe Film, Rose; Tape Type Tape Case
99Y5913
Tape, 18Yard X 2, Ptfe Film, Rose; Tape Type Tape Case 99Y5913
TAPE, 18YARD X 2", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, 18YARD X 2", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5913
Product Name Tape, 18Yard X 2, Ptfe Film, Rose; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
White PE Foam Double Coated Acrylic - 2333 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF02250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details