TapeCase Ltd. Tape, 304.8Mm X 304.8Mm, Pi Film; Patch Type Tape Case 12SQ-6-KHN-5-966

Description
TAPE, 304.8MM X 304.8MM, PI FILM; Patch Type:Polyimide; Form Factor:Square; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 304.8MM, PI FILM; Patch Type:Polyimide; Form Factor:Square; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 304.8Mm, Pi Film; Patch Type Tape Case - 99Y5868 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Pi Film; Patch Type Tape Case
99Y5868
Tape, 304.8Mm X 304.8Mm, Pi Film; Patch Type Tape Case 99Y5868
TAPE, 304.8MM X 304.8MM, PI FILM; Patch Type:Polyimide; Form Factor:Square; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, PI FILM; Patch Type:Polyimide; Form Factor:Square; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5868
Product Name Tape, 304.8Mm X 304.8Mm, Pi Film; Patch Type Tape Case
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details